All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 48"W x 24"D x 78"H. Total of 171 bins. Flush door model. Ship wt. 522 lbs. Includes: (64) 5-1/2" x 4-1/8" x 3" O.D. bins. (64) 7-3/8" x 4-1/8" x 3" O.D. bins. (24) 10-7/8" x 5-1/2" x 5" O.D.bins. (13) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins.
U.S. Plastic Corporation | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 53766 |
Product Name | Heavy Duty 48" W Cabinet |
Type | Bin Cabinet |