U.S. Plastic Corporation Fibergrate Fiberglass Square Mesh Grating 49386

Description
CORVEX - YELLOW An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.
Description
CORVEX - YELLOW An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

Suppliers

Company
Product
Description
Supplier Links
Fibergrate Fiberglass Square Mesh Grating - 49386 - U.S. Plastic Corporation
Lima, OH, USA
Fibergrate Fiberglass Square Mesh Grating
49386
Fibergrate Fiberglass Square Mesh Grating 49386
CORVEX - YELLOW An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

CORVEX - YELLOW An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Flooring (industrial)
Product Number 49386
Product Name Fibergrate Fiberglass Square Mesh Grating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia White Ash - SS5W2540 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Neutral; Barn Wood Finish
View Details
SOLID STEEL RACK DECKING<br />10 piece minimum order. - HRD-4252-3 - Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 52 inch (1321 mm)
Width 52 inch (1321 mm)
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details