RS Components, Ltd. Plastic Rods 1969950

Description
RS PRO 1969950 Fluoroplastics PTFE Rod
Request a Quote
Description
RS PRO 1969950 Fluoroplastics PTFE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1969950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1969950
Plastic Rods 1969950
RS PRO 1969950 Fluoroplastics PTFE Rod

RS PRO 1969950 Fluoroplastics PTFE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1969950
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
Plastic Rods - 2970153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 2820604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 4083992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.94 inch (100 mm)
View Details