RS Components, Ltd. Rubber Sheets 205560

Description
RS PRO 1059794 Rubber Sheet
Request a Quote
Description
RS PRO 1059794 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205560
Rubber Sheets 205560
RS PRO 1059794 Rubber Sheet

RS PRO 1059794 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205560
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7698736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 4383719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 5.91 inch (150 mm)
View Details
Rubber Sheets - 205473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details
Plastic Sheets - 7698746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.3150 inch (8 mm)
View Details