RS Components, Ltd. Rubber Sheets 205466

Description
RS PRO 3043890 Rubber Sheet
Request a Quote
Description
RS PRO 3043890 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205466
Rubber Sheets 205466
RS PRO 3043890 Rubber Sheet

RS PRO 3043890 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205466
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3257209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 434295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0394 inch (1 mm)
View Details
Plastic Rods - 1847119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details