Description
"
CUTTING, TRIMMING TYPE
HSS MATERIAL
2-1/4 INCH OVERALL LENGTH
7/8 INCH CUTTING LENGTH
.875 CUTTING LENGTH - DECIMAL
7/8 CUTTING LENGTH - FRACTIONAL
STRAIGHT SHANK TYPE
0.128 INCH SHANK SIZE
4 FLUTE(S)
#2 CUTTING DIAMETER - FRACTIONAL
#2 CUTTING DIAMETER
PRECISION. BRAND
FLUTE TYPE RIGHT HAND SPIRAL
DIRECTION OF CUT RIGHT HAND
12 PER ENVELOPE
ITEMS/FEATURES AIRCRAFT TAPER
LARGER END SIZE 0.128 INCH
SMALLER END SIZE 0.11 INCH
TAPER RATIO 1/4 INCH PER FT
COATING BRIGHT FINISH
CUTTING LENGTH - DECIMAL - UOM IN
ATR41 MODEL
"