U.S. Plastic Corporation Cast Nylon 6 Natural Rod 47602

Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.
Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

Suppliers

Company
Product
Description
Supplier Links
Cast Nylon 6 Natural Rod - 47602 - U.S. Plastic Corporation
Lima, OH, USA
Cast Nylon 6 Natural Rod
47602
Cast Nylon 6 Natural Rod 47602
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47602
Product Name Cast Nylon 6 Natural Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
Autotex Fine, Touch & Velvet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Sanitary; OEM or Industrial
View Details