U.S. Plastic Corporation Cast Nylon 6 Natural Plate 47593

Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330 F, continuous to 230 F.
Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330 F, continuous to 230 F.

Suppliers

Company
Product
Description
Supplier Links
Cast Nylon 6 Natural Plate - 47593 - U.S. Plastic Corporation
Lima, OH, USA
Cast Nylon 6 Natural Plate
47593
Cast Nylon 6 Natural Plate 47593
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330 F, continuous to 230 F.

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330 F, continuous to 230 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47593
Product Name Cast Nylon 6 Natural Plate
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
STAYSTIK ® 611 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Semiconductors or IC Packaging
View Details