U.S. Plastic Corporation PTFE Rod 47507

Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.
Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
PTFE Rod - 47507 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Rod
47507
PTFE Rod 47507
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47507
Product Name PTFE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details