U.S. Plastic Corporation Phenolic Rod 47241

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47241 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47241
Phenolic Rod 47241
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47241
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Autostat -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Electronics
View Details