U.S. Plastic Corporation Phenolic Rod 47229

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47229 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47229
Phenolic Rod 47229
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47229
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Plastic Rods - 636335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.5000 inch (12.7 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autotex Softouch -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details