RS Components, Ltd. Rubber Sheets 205530

Description
RS PRO 1001513 Rubber Sheet
Request a Quote
Description
RS PRO 1001513 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205530
Rubber Sheets 205530
RS PRO 1001513 Rubber Sheet

RS PRO 1001513 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205530
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5062974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 1847210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.9843 inch (25 mm)
View Details
Plastic Rods - 1935317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.95 inch (75 mm)
View Details
Rubber Sheets - 5063034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details