U.S. Plastic Corporation UHMW Rectangular Bar 46305

Description
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.
Description
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

Suppliers

Company
Product
Description
Supplier Links
UHMW Rectangular Bar - 46305 - U.S. Plastic Corporation
Lima, OH, USA
UHMW Rectangular Bar
46305
UHMW Rectangular Bar 46305
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46305
Product Name UHMW Rectangular Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
ptfe elbow -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details