U.S. Plastic Corporation Polyethylene and Polypropylene Rod Stock 46121

Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.
Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Suppliers

Company
Product
Description
Supplier Links
Polyethylene and Polypropylene Rod Stock - 46121 - U.S. Plastic Corporation
Lima, OH, USA
Polyethylene and Polypropylene Rod Stock
46121
Polyethylene and Polypropylene Rod Stock 46121
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46121
Product Name Polyethylene and Polypropylene Rod Stock
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - PVT - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Plastic Rods - 636298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.9843 inch (25 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details