U.S. Plastic Corporation ABS Sheet 45353

Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96".
Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96".

Suppliers

Company
Product
Description
Supplier Links
ABS Sheet - 45353 - U.S. Plastic Corporation
Lima, OH, USA
ABS Sheet
45353
ABS Sheet 45353
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96".

This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45353
Product Name ABS Sheet
Unlock Full Specs
to access all available technical data

Similar Products

PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 137641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.7874 inch (20 mm)
View Details