RS Components, Ltd. Plastic Sheets 514528

Description
RS PRO 514528 Plastic Sheet
Request a Quote
Description
RS PRO 514528 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 514528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
514528
Plastic Sheets 514528
RS PRO 514528 Plastic Sheet

RS PRO 514528 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514528
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1974491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Plastic Sheets - 2586607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 2577221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 1974362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.76 inch (70 mm)
View Details