RS Components, Ltd. Rubber Sheets 205521

Description
RS PRO 1059603 Rubber Sheet
Request a Quote
Description
RS PRO 1059603 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205521
Rubber Sheets 205521
RS PRO 1059603 Rubber Sheet

RS PRO 1059603 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205521
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7048153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Shielding Sheets - 1892301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details
Shielding Sheets - 1892301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details
Plastic Sheets - 3346488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.2362 inch (6 mm)
View Details