U.S. Plastic Corporation Galvanized Steel Pipe Hangers 44327

Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.
Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Steel Pipe Hangers - 44327 - U.S. Plastic Corporation
Lima, OH, USA
Galvanized Steel Pipe Hangers
44327
Galvanized Steel Pipe Hangers 44327
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number 44327
Product Name Galvanized Steel Pipe Hangers
Pipe Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Pipe Hanger - J1260 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 600 lbs (272 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Pipe Hanger - 4560125CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - GPL3904BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details