Pentair, Inc. Pipe Hanger 4560125CP

Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 485 MODEL "
Datasheet
Description
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 485 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4560125CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4560125CP
Pipe Hanger 4560125CP
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 485 MODEL "

"

  • SPLIT RING, ROD MOUNT TYPE
  • DUCTILE IRON MATERIAL
  • COPPER PLATED FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 25 APPLICABLE STANDARD
  • 180 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON COPPER TUBE
  • FIGURE 485 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4560125CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - BGRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Silicone Bronze Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 1150400EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 650 lbs (295 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details