Atkore International Pipe Hanger J1260 EG

Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 231 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 7 INCH BOLT SIZE 3/8 INCH X 8-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 231 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 7 INCH BOLT SIZE 3/8 INCH X 8-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1260 EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1260 EG
Pipe Hanger J1260 EG
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 231 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 7 INCH BOLT SIZE 3/8 INCH X 8-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • J TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 600 LOAD RATING IN LB
  • HOT ROLLED, PUNCH PRESSED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 600 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • UNISTRUT. BRAND
  • WEIGHT 231 LB PER 100 PIECES
  • CENTER OF PIPE TO TOP OF HANGER 7 INCH
  • BOLT SIZE 3/8 INCH X 8-1/2 INCH
  • BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS
  • MOUNTING HOLE DIAMETER 9/16 INCH
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1260 EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 450F0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Channel Conduit/Cable Clamp - P1430 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - 2160-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details