RS Components, Ltd. Plastic Sheets 1935452

Description
RS PRO 1935452 Plastic Sheet
Request a Quote
Description
RS PRO 1935452 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1935452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1935452
Plastic Sheets 1935452
RS PRO 1935452 Plastic Sheet

RS PRO 1935452 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935452
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 7048153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 7336696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene; Polyethylene
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 7336766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.2362 inch (6 mm)
View Details