RS Components, Ltd. Rubber Sheets 205428

Description
RS PRO 1003870 Rubber Sheet
Request a Quote
Description
RS PRO 1003870 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205428
Rubber Sheets 205428
RS PRO 1003870 Rubber Sheet

RS PRO 1003870 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205428
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 770103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.18 inch (30 mm)
View Details
Plastic Rods - 514748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.2362 inch (6 mm)
View Details
Plastic Sheets - 4083807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 681637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details