RS Components, Ltd. Plastic Rods 2820345

Description
Black acetal rod stock,1m L 40mm dia
Request a Quote
Description
Black acetal rod stock,1m L 40mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820345
Plastic Rods 2820345
Black acetal rod stock,1m L 40mm dia

Black acetal rod stock,1m L 40mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820345
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 1935339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.35 inch (85 mm)
View Details
Plastic Sheets - 4083885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 1.18 inch (30 mm)
View Details
Plastic Rods - 7009855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 2.36 inch (60 mm)
View Details