RS Components, Ltd. Rubber Sheets 205458

Description
RS PRO 1001611 Rubber Sheet
Request a Quote
Description
RS PRO 1001611 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205458
Rubber Sheets 205458
RS PRO 1001611 Rubber Sheet

RS PRO 1001611 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205458
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 2658736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Conductive Rubber
Thickness 0.0630 inch (1.6 mm)
View Details
Rubber Sheets - 7336766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.2362 inch (6 mm)
View Details
Shielding Sheets - 7720262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Reinforced carbon
Thickness 0.0276 inch (0.7000 mm)
View Details
Plastic Sheets - 2820216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.7874 inch (20 mm)
View Details