RS Components, Ltd. Plastic Sheets 1974485

Description
RS PRO 1974485 Plastic Sheet
Request a Quote
Description
RS PRO 1974485 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1974485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1974485
Plastic Sheets 1974485
RS PRO 1974485 Plastic Sheet

RS PRO 1974485 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1974485
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 680511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details
Plastic Rods - 1970001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Sheets - 8099698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details