RS Components, Ltd. Rubber Sheets 5063113

Description
RS PRO 506-3113 Rubber Sheet
Request a Quote
Description
RS PRO 506-3113 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063113
Rubber Sheets 5063113
RS PRO 506-3113 Rubber Sheet

RS PRO 506-3113 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063113
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 514607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.4724 inch (12 mm)
View Details
Plastic Sheets - 682589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.3543 inch (9 mm)
View Details
Plastic Sheets - 681621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Abs
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 514528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details