Koike Aronson/Ransome, Inc. Welding Seamer

Description
The Koike Aronson / Ransome Internal-external weld seamers are cantilevered from one end to allow loading and unloading of open and closed sections onto the mandrel arm. Koike Aronson / Ransome Longitudinal seamers can handle seam lengths from 2 to 12 feet, with diameters 4-1/2 inches and up. Pneumatically controlled aluminum clamps hold up to 3/8 inch thick material during the welding process. A variety of water-cooled back-up bars with or without gas purge are available for several weld processes such as submerged arc, MIG and TIG welding. A powered rack and pinion drive carriage moves the welding head along the full seam length with an additional 6 inches of travel allowing 3 inches for start and run-off tabs Flat Plat seamers are also Available MACHINE FEATURES Free Standing Welds pipe seams up to 3/8" thick & 144" long Controls built into rear frame
Description
The Koike Aronson / Ransome Internal-external weld seamers are cantilevered from one end to allow loading and unloading of open and closed sections onto the mandrel arm. Koike Aronson / Ransome Longitudinal seamers can handle seam lengths from 2 to 12 feet, with diameters 4-1/2 inches and up. Pneumatically controlled aluminum clamps hold up to 3/8 inch thick material during the welding process. A variety of water-cooled back-up bars with or without gas purge are available for several weld processes such as submerged arc, MIG and TIG welding. A powered rack and pinion drive carriage moves the welding head along the full seam length with an additional 6 inches of travel allowing 3 inches for start and run-off tabs Flat Plat seamers are also Available MACHINE FEATURES Free Standing Welds pipe seams up to 3/8" thick & 144" long Controls built into rear frame

Suppliers

Company
Product
Description
Supplier Links
The Koike Aronson / Ransome Internal-external weld seamers are cantilevered from one end to allow loading and unloading of open and closed sections onto the mandrel arm. Koike Aronson / Ransome Longitudinal seamers can handle seam lengths from 2 to 12 feet, with diameters 4-1/2 inches and up. Pneumatically controlled aluminum clamps hold up to 3/8 inch thick material during the welding process. A variety of water-cooled back-up bars with or without gas purge are available for several weld processes such as submerged arc, MIG and TIG welding. A powered rack and pinion drive carriage moves the welding head along the full seam length with an additional 6 inches of travel allowing 3 inches for start and run-off tabs Flat Plat seamers are also Available MACHINE FEATURES Free Standing Welds pipe seams up to 3/8" thick & 144" long Controls built into rear frame

The Koike Aronson / Ransome Internal-external weld seamers are cantilevered from one end to allow loading and unloading of open and closed sections onto the mandrel arm.

Koike Aronson / Ransome Longitudinal seamers can handle seam lengths from 2 to 12 feet, with diameters 4-1/2 inches and up. Pneumatically controlled aluminum clamps hold up to 3/8 inch thick material during the welding process.
A variety of water-cooled back-up bars with or without gas purge are available for several weld processes such as submerged arc, MIG and TIG welding.
A powered rack and pinion drive carriage moves the welding head along the full seam length with an additional 6 inches of travel allowing 3 inches for start and run-off tabs

Flat Plat seamers are also Available
MACHINE FEATURES


  • Free Standing
  • Welds pipe seams up to 3/8" thick & 144" long
  • Controls built into rear frame
Supplier's Site

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number Welding Seamer
Process Capability Welding (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 7719473 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details