Clippard Minimatic® Slip-On Fitting TT0-402

Description
#10-32 to 1/16" to 1/8" Hose Fitting
Request a Quote
Description
#10-32 to 1/16" to 1/8" Hose Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® TT0-402 is a #10-32 male to dual-barb fitting designed for use with Clippard urethane hose, featuring a 1/16" and 1/8" barb configuration. It has a 1/4" square body and is electroless nickel-plated brass. The fitting includes a Buna-N gasket, not pre-installed, and is rated to hold beyond the working pressure of the hose without additional clamps. Dimensions are 0.312" in length and 0.748" in width.

Datasheet Summary
Powered by GS/AI

The Minimatic® TT0-402 is a #10-32 male to dual-barb fitting designed for use with Clippard urethane hose, featuring a 1/16" and 1/8" barb configuration. It has a 1/4" square body and is electroless nickel-plated brass. The fitting includes a Buna-N gasket, not pre-installed, and is rated to hold beyond the working pressure of the hose without additional clamps. Dimensions are 0.312" in length and 0.748" in width.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - TT0-402 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
TT0-402
Minimatic® Slip-On Fitting TT0-402
#10-32 to 1/16" to 1/8" Hose Fitting

#10-32 to 1/16" to 1/8" Hose Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number TT0-402
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-MC08Q - Clippard
Specs
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/4 NPT
Material Brass/Bronze
View Details
Push-Quick Elbow Reducer - PQ-ER0810 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting; Reducer Fitting
View Details
Brass Barb Fitting - 11752-5 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Push-Quick Reducer Union, 6 mm - 4 mm - PQ-RU06M05 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details