Bonomi North America, Inc. Full Port Brass Ball Valve 161N-4

Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 161N-4 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
161N-4
Full Port Brass Ball Valve 161N-4
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 161N-4
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Lead Free Brass Ball Valve - 171LLF-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 253N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details