MAIN Manufacturing Products, Inc. Adapters & Fittings - MAIN Couplings SWP x SAE ORB Couplings

Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAIN 1273 series socket weld pipe to SAE ORB couplings are low carbon steel fittings designed to connect pipe with SAE ORB threaded outlets, available in sizes from ½-8 to 2-32 with pressure ratings limited by the lower of the flange pad or fitting capacity. The fittings feature socket weld ends and SAE ORB threads, with dimensions including length (A), width (B), thread size (E), and weight per unit as specified for each size variant. All models share the same base construction and material, with thread sizes matching SAE J514 standards.

Datasheet Summary
Powered by GS/AI

MAIN 1273 series socket weld pipe to SAE ORB couplings are low carbon steel fittings designed to connect pipe with SAE ORB threaded outlets, available in sizes from ½-8 to 2-32 with pressure ratings limited by the lower of the flange pad or fitting capacity. The fittings feature socket weld ends and SAE ORB threads, with dimensions including length (A), width (B), thread size (E), and weight per unit as specified for each size variant. All models share the same base construction and material, with thread sizes matching SAE J514 standards.

Suppliers

Company
Product
Description
Supplier Links
Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - MAIN Couplings
SWP x SAE ORB Couplings
Adapters & Fittings - MAIN Couplings SWP x SAE ORB Couplings
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet

Technical Specifications

  MAIN Manufacturing Products, Inc.
Product Category Pipe Fittings
Product Number SWP x SAE ORB Couplings
Product Name Adapters & Fittings - MAIN Couplings
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SWP x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x NPTF Couplings
Material Steel; Stainless
View Details
Adapters & Fittings - Flange Adapters - C62 Flat x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 Flat x C62 Flat
Material Steel; Stainless
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details
Adapters & Fittings - Tank Port Adapters - NPTF Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; NPTF Threaded Tank Ports
Material Steel; Stainless
View Details