U.S. Plastic Corporation 2, 4, 6, & 8 Drum Workstations 2712

Description
Theres no need to worry about incidental spills on your factory floor. The 6-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight 101.6 Lbs. Load Capacity: 7,000 Lbs. Spill Capacity: 61 gallon. Dimensions: 77 Long x 53 Wide x 6 High.
Description
Theres no need to worry about incidental spills on your factory floor. The 6-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight 101.6 Lbs. Load Capacity: 7,000 Lbs. Spill Capacity: 61 gallon. Dimensions: 77 Long x 53 Wide x 6 High.

Suppliers

Company
Product
Description
Supplier Links
2, 4, 6, & 8 Drum Workstations - 2712 - U.S. Plastic Corporation
Lima, OH, USA
2, 4, 6, & 8 Drum Workstations
2712
2, 4, 6, & 8 Drum Workstations 2712
Theres no need to worry about incidental spills on your factory floor. The 6-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight 101.6 Lbs. Load Capacity: 7,000 Lbs. Spill Capacity: 61 gallon. Dimensions: 77 Long x 53 Wide x 6 High.

Theres no need to worry about incidental spills on your factory floor. The 6-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight 101.6 Lbs. Load Capacity: 7,000 Lbs. Spill Capacity: 61 gallon. Dimensions: 77 Long x 53 Wide x 6 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number 2712
Product Name 2, 4, 6, & 8 Drum Workstations
Type Drum Workstation
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
Workbenches (WS/EW) - EC1129C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 2723771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details