Hamilton Company HVX Large Body Panel Mount PTFE Valve 86912

Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted using an optional locking nut, Part # 35121. 6- and 8-port distribution and loop valves are available only in the HVX body style. Chose a valve by selecting the proper flow path from the list below. For additional details on available flow paths check the technical support menu.
Request a Quote
Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted using an optional locking nut, Part # 35121. 6- and 8-port distribution and loop valves are available only in the HVX body style. Chose a valve by selecting the proper flow path from the list below. For additional details on available flow paths check the technical support menu.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Reno, NV, United States
HVX Large Body Panel Mount PTFE Valve
86912
HVX Large Body Panel Mount PTFE Valve 86912
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted using an optional locking nut, Part # 35121. 6- and 8-port distribution and loop valves are available only in the HVX body style. Chose a valve by selecting the proper flow path from the list below. For additional details on available flow paths check the technical support menu.

HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted using an optional locking nut, Part # 35121. 6- and 8-port distribution and loop valves are available only in the HVX body style. Chose a valve by selecting the proper flow path from the list below. For additional details on available flow paths check the technical support menu.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Industrial Valves
Product Number 86912
Product Name HVX Large Body Panel Mount PTFE Valve
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
HVX Large Body Panel Mount PTFE Valve - 86903 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
HV Standard PTFE Valve - 86728 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details