Bonomi North America, Inc. Full Port Brass Ball Valve 253N-2

Description
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 253N-2 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
253N-2
Full Port Brass Ball Valve 253N-2
Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators

Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 253N-2
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1570LF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 161N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details