Bonomi North America, Inc. Safety Exhaust Full Port Brass Ball Valve 511L-1/2

Description
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet
Description
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Exhaust Full Port Brass Ball Valve - 511L-1/2 - Bonomi North America, Inc.
Charlotte, NC, United States
Safety Exhaust Full Port Brass Ball Valve
511L-1/2
Safety Exhaust Full Port Brass Ball Valve 511L-1/2
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle

Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 511L-1/2
Product Name Safety Exhaust Full Port Brass Ball Valve
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 250N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 161N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 172N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 10.00 inch (254.00 mm)
View Details