Bonomi North America, Inc. Full Port Brass Ball Valve 171N-4

Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 171N-4 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
171N-4
Full Port Brass Ball Valve 171N-4
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 171N-4
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Oval Handle for Brass Ball Valve - 6120-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details