Lee Co. (The) 250 Selective Shuttle Valve

Description
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 6 GPM. Features Type: Selective Diameter: 0.250 inches Lohm Rate: 200 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 6 GPM. Features Type: Selective Diameter: 0.250 inches Lohm Rate: 200 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Selective Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
250 Selective Shuttle Valve
250 Selective Shuttle Valve
This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 6 GPM. Features Type: Selective Diameter: 0.250 inches Lohm Rate: 200 Lohms max. Maximum Working Pressure: Up to 5000 psi

This shuttle valve uses a non-biased, loose ball design, making it helpful when flow is uni-directional from both inlet ports. It is ideal for applications with flow rates up to 6 GPM.

Features

  • Type: Selective
  • Diameter: 0.250 inches
  • Lohm Rate: 200 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 250 Selective Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
PTC Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dual-Ball Solenoid Valves
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details