Bonomi North America, Inc. Full Port Brass Ball Valve 161L-1

Description
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 161L-1 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
161L-1
Full Port Brass Ball Valve 161L-1
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle

Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 161L-1
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171L-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details