Lee Co. (The) 558 Series Flow Control Valve

Description
This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Metered Flow Range: 2000 to 10,000 Lohms Maximum Working Pressure: 280 bar
Request a Quote Datasheet
Description
This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Metered Flow Range: 2000 to 10,000 Lohms Maximum Working Pressure: 280 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
558 Series Flow Control Valve -  - Lee Co. (The)
Westbrook, CT, USA
558 Series Flow Control Valve
558 Series Flow Control Valve
This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 5.47 mm Metered Flow Range: 2000 to 10,000 Lohms Maximum Working Pressure: 280 bar

This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. Featuring an all-stainless steel design with a high-quality metal seat, this valve offers metered flow, repeatable cracking pressures, and long life. It is 100% tested to ensure performance.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 5.47 mm
  • Metered Flow Range: 2000 to 10,000 Lohms
  • Maximum Working Pressure: 280 bar
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 558 Series Flow Control Valve
Valve Type Control Valve; Metering
Unlock Full Specs
to access all available technical data

Similar Products

500 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
558 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details