Bonomi North America, Inc. 2" 2-Way, CPVC Ball Valve 8ECPVCBV2-003-2

Description
2" 2-Way, CPVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
2" 2-Way, CPVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, CPVC Ball Valve
8ECPVCBV2-003-2
2" 2-Way, CPVC Ball Valve 8ECPVCBV2-003-2
2" 2-Way, CPVC Ball Valve & Plastic On/Off Electric Actuator

2" 2-Way, CPVC Ball Valve & Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-003-2
Product Name 2" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Lug-style Butterfly Valve - 531S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details