Atkore International Beam Clamp PS 855 1

Description
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 3-1/2 INCH L X 1-3/4 INCH W X 1/4 INCH THK
Datasheet
Description
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 3-1/2 INCH L X 1-3/4 INCH W X 1/4 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 855 1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 855 1
Beam Clamp PS 855 1
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 3-1/2 INCH L X 1-3/4 INCH W X 1/4 INCH THK
  • ANGULAR-I TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
  • 500 LB LOAD CAPACITY
  • 1/2 INCH-13 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 3-1/2 INCH L X 1-3/4 INCH W X 1/4 INCH THK
Supplier's Site Datasheet
Beam Clamp - PS 855 1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 855 1
Beam Clamp PS 855 1
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL GREEN PAINTED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI WEIGHT 107 LB PER 100 PIECE OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 3-1/2 INCH HEIGHT X 1/4 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB PS 855 MODEL
  • ANGULAR-I TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • GREEN PAINTED FINISH
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • WEIGHT 107 LB PER 100 PIECE
  • OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 3-1/2 INCH HEIGHT X 1/4 INCH THICKNESS
  • LOAD CAPACITY IN LB - UOM LB
  • PS 855 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 855 1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 855 1
Beam Clamp PS 855 1
ANGULAR-I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH THK MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L OVERALL DIMENSION 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 3-1/2 INCH HEIGHT X 1/4 INCH THICK WEIGHT 107 LB PER 100 PIECES FOR USE WITH PS200, PS210 CHANNEL LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 855 MODEL
  • ANGULAR-I TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 7/8 INCH THK MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
  • OVERALL DIMENSION 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 3-1/2 INCH HEIGHT X 1/4 INCH THICK
  • WEIGHT 107 LB PER 100 PIECES
  • FOR USE WITH PS200, PS210 CHANNEL
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 855 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International Atkore International
Product Category Hand Clamps Hand Clamps Hand Clamps
Product Number PS 855 1 PS 855 1 PS 855 1
Product Name Beam Clamp Beam Clamp Beam Clamp
Actuation Manual Manual Manual
Unlock Full Specs
to access all available technical data

Similar Products

HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Clamps - 2726472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Magnesium
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Pipe Clamp - 552 0250CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 300 lbs (136 kg)
View Details