4CQ2 is a brass barb fitting with a 1/4" barb and a 1/4" male NPT thread, designed for low-pressure fluid connections. The fitting has an overall length of 0.770" and a 9/16" hex nut for installation. It is sold in packs of one and is made of brass unless noted for electroless nickel plating. The internal bore diameter is 0.073" for the barb connection. It is not designed for constant rotation.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 4CQ2 |
| Product Name | Brass Barb Fitting |
| Fitting Type | Hose Fitting; Adapter Fitting; Coupling Fitting |