U.S. Plastic Corporation Whitlam Blue Magic Pipe Thread Compound 16534

Description
Blue Magic is an all purpose, nonseizing, industrial grade thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Blue Magic is a smooth, grit free, completely homogenized, blue industrial grade paste. Blue Magic will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Blue Magic will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Blue Magic has an indefinite shelf life. Drying time: The system may be pressurized immediately after assembly. Soft set, nonhardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 6,000 PSI for liquids. Blue Magic exceeds TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal.
Description
Blue Magic is an all purpose, nonseizing, industrial grade thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Blue Magic is a smooth, grit free, completely homogenized, blue industrial grade paste. Blue Magic will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Blue Magic will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Blue Magic has an indefinite shelf life. Drying time: The system may be pressurized immediately after assembly. Soft set, nonhardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 6,000 PSI for liquids. Blue Magic exceeds TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal.

Suppliers

Company
Product
Description
Supplier Links
Whitlam Blue Magic Pipe Thread Compound - 16534 - U.S. Plastic Corporation
Lima, OH, USA
Whitlam Blue Magic Pipe Thread Compound
16534
Whitlam Blue Magic Pipe Thread Compound 16534
Blue Magic is an all purpose, nonseizing, industrial grade thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Blue Magic is a smooth, grit free, completely homogenized, blue industrial grade paste. Blue Magic will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Blue Magic will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Blue Magic has an indefinite shelf life. Drying time: The system may be pressurized immediately after assembly. Soft set, nonhardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 6,000 PSI for liquids. Blue Magic exceeds TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal.

Blue Magic is an all purpose, nonseizing, industrial grade thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Blue Magic is a smooth, grit free, completely homogenized, blue industrial grade paste. Blue Magic will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Blue Magic will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Blue Magic has an indefinite shelf life. Drying time: The system may be pressurized immediately after assembly. Soft set, nonhardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 6,000 PSI for liquids. Blue Magic exceeds TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Thread Lockers and Retainers
Product Number 16534
Product Name Whitlam Blue Magic Pipe Thread Compound
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Specs
Compound Type Adhesive; Sealant
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 246 - 324610 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thread Lock - 1965245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Butyl acetate, ethyl acetate
Type / Form Liquid
Industry Threadlocking
View Details
Specs
Compound Type Sealant
Substrate Compatibility Metal; Dissimilar Substrates
Cure / Technology Anaerobic
View Details