Bonomi North America, Inc. 4" 2-Way, CPVC Ball Valve 8P2SRCPVC-4

Description
4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, CPVC Ball Valve
8P2SRCPVC-4
4" 2-Way, CPVC Ball Valve 8P2SRCPVC-4
4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2SRCPVC-4
Product Name 4" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171S-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
View Details