Pump Solutions Group Neptune Heavy Duty Portable Mixers Series-JG

Description
Neptune's most powerful mixers for the most difficult mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JG mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Mounting clamp has adjustable angle of entry by indexed ball-and-socket design to achieve various process results. • Fixed cup plate mount optional on 1/3 HP through 1-1/2 HP. Standard on 2 HP and larger models.
Description
Neptune's most powerful mixers for the most difficult mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JG mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Mounting clamp has adjustable angle of entry by indexed ball-and-socket design to achieve various process results. • Fixed cup plate mount optional on 1/3 HP through 1-1/2 HP. Standard on 2 HP and larger models.

Suppliers

Company
Product
Description
Supplier Links
Neptune Heavy Duty Portable Mixers - Series-JG - Pump Solutions Group
Redlands, CA, USA
Neptune Heavy Duty Portable Mixers
Series-JG
Neptune Heavy Duty Portable Mixers Series-JG
Neptune's most powerful mixers for the most difficult mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JG mixer shaft bearings are permanently lubricated. • Variable speed drives also available. • Cast aluminum housing. • Mounting clamp has adjustable angle of entry by indexed ball-and-socket design to achieve various process results. • Fixed cup plate mount optional on 1/3 HP through 1-1/2 HP. Standard on 2 HP and larger models.

Neptune's most powerful mixers for the most difficult mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process.

Features
• No clutches to slip, wear or replace.
• 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available.
• Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs.
• Vibration-absorbing pad standard.
• Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available.
• Gears run in grease lubrication. Cannot leak oil.
• All JG mixer shaft bearings are permanently lubricated.
• Variable speed drives also available.
• Cast aluminum housing.
• Mounting clamp has adjustable angle of entry by indexed ball-and-socket design to achieve various process results.
• Fixed cup plate mount optional on 1/3 HP through 1-1/2 HP. Standard on 2 HP and larger models.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Industrial Mixers
Product Number Series-JG
Product Name Neptune Heavy Duty Portable Mixers
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Double Helixx Mixer - QH-300 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Capacity (volumetric) 16.71 cubic feet (473 liters)
Mixer Type Homogenizer; Planetary
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details