Bodine Electric Company 34R Series AC 3-Phase Inverter Duty Motor 2295

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R Series AC 3-Phase Inverter Duty Motor - 2295 - Bodine Electric Company
Peosta, IA, United States
34R Series AC 3-Phase Inverter Duty Motor
2295
34R Series AC 3-Phase Inverter Duty Motor 2295
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site
Motor - 5667008 - Radwell International
Willingboro, NJ, United States
Motor
5667008
Motor 5667008
AC INVERTER DUTY MOTOR, 34R SERIES, 1700 RPM, 148 OZ-IN, 3 PHASE, 230 VAC, 60 HZ, 1.2 AMP, 1/4 HP, 34R6BFPP. FREE 2 YEAR RADWELL WARRANTY

AC INVERTER DUTY MOTOR, 34R SERIES, 1700 RPM, 148 OZ-IN, 3 PHASE, 230 VAC, 60 HZ, 1.2 AMP, 1/4 HP, 34R6BFPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category AC Motors Gearmotors
Product Number 2295 5667008
Product Name 34R Series AC 3-Phase Inverter Duty Motor Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1050 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
View Details
Metric 30R-D Series Parallel Shaft AC Gearmotor - 1574 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0750 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1527 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details