The HDT02-UST is a manually operated hard drive destroyer designed to render 2.5" and 3.5" HDDs and SSDs permanently unusable by physical punching. It has a compact footprint of 25 x 14 x 33 cm (10 x 5.5 x 13 in) and weighs 15.5 kg (34 lbs). The device supports continuous operation and includes safety protection baffles. It operates within an environmental range of 5°C to 45°C and 20% to 80% humidity, with non-operating tolerance from -20°C to 85°C and 5% to 60% humidity. Modular replacement pins for 3.5" and 2.5" HDDs are included, with an optional SSD module available. The unit requires no external power and is designed for secure, on-site data destruction.
Feature
– Rapid and Effective Destruction: As a hard drive puncher machine, it renders data unrecoverable in mere seconds.
– User-Friendly Manual Operation: Its manual mechanism makes it accessible for anyone to operate, standing out among manual hard drive puncher options.
– Compact and Portable Design: This compact SSD crusher is designed for easy placement in any setting, embodying the essence of portability and efficiency.
– Versatile Data Destruction: Capable of handling hard drives, SSDs, etc, it’s a versatile data puncher.
– Eco-Friendly: Operating without electricity, this compact SSD puncher is an environmentally conscious choice for data destruction.
Securely Destroy Hard Drives with the HDT02-UST: Hard Drive Puncher
The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data security. The HDT02-UST Hard Drive Puncher, a leading hard drive puncher, offers a foolproof solution to this challenge. This comprehensive guide explores the unparalleled efficiency and security the HDT02-UST provides for destroying magnetic and SSD hard drives, making it an indispensable tool for anyone looking to secure their data.
This hard drive puncher requires table mounting, and with a simple pull of the lever, any hard disk is rendered inoperable. The device is engineered to ensure that sensitive information stored on hard drives is completely unrecoverable. With its robust design, manual operation, and portability, the HDT02-UST offers an efficient and secure method for hard drive destruction. It exemplifies the perfect blend of simplicity and effectiveness for businesses and individuals alike.
The Operational Excellence of the HDT02-UST Hard drive Puncher
The HDT02-UST distinguishes itself by the sheer efficiency and simplicity of its destruction process. This hard drive puncher machine employs a manual lever to exert force, physically incapacitating the hard drive and ensuring the data it holds is irrecoverable. Its ease of use and effectiveness solidify the HDT02-UST’s position as the leading choice for secure data destruction.
Professionals specializing in data security, are always on the lookout for innovative solutions to protect sensitive information. One such remarkable tool is the HDT02-UST hard drive puncher. What sets this machine apart is its remarkable efficiency and simplicity when it comes to destroying hard drives. The HDT02-UST utilizes a manual lever mechanism to apply force, rendering the hard drive physically disabled and guaranteeing that the data stored within it is completely irretrievable. This level of security is crucial because data breaches and cyber threats are becoming increasingly prevalent.
The user-friendly design of the HDT02-UST further enhances its appeal. With just a few simple steps, anyone can effectively obliterate a hard drive using a crusher, making it an ideal choice for organizations seeking a reliable and user-friendly data destruction solution. The combination of ease of use and unparalleled effectiveness makes the HDT02-UST the top choice for secure data destruction in the industry. Whether you are a small business looking to safeguard customer information or a large corporation with vast amounts of sensitive data, the HDT02-UST offers a dependable and efficient way to ensure that your confidential information remains out of the wrong hands.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | HDT02-UST |
| Product Name | Ureach Hard Drive 3.5″/2.5″ HDD, SSD and Flash Media Destroyer |