Tymphany Corporation SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil SDS-P830880

Description
Peerless Gold Passive Radiators (SDS-P830880) SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil
Description
Peerless Gold Passive Radiators (SDS-P830880) SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil

Suppliers

Company
Product
Description
Supplier Links
SDS Passive radiator, 5.25
Cupertino, CA, USA
SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil
SDS-P830880
SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil SDS-P830880
Peerless Gold Passive Radiators (SDS-P830880) SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil

Peerless Gold Passive Radiators (SDS-P830880)
SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number SDS-P830880
Product Name SDS Passive radiator, 5.25" (130 mm), coated paper cone, no motor, steel basket, no coil
Resonance Frequency 27 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details