Tymphany Corporation Speakers SBS-250F38CP01-04

Description
6.26 Ohms Subwoofer Speaker 200W 40Hz ~ 200Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SBS-250F38CP01-04-ND - DigiKey
Thief River Falls, MN, United States
6.26 Ohms Subwoofer Speaker 200W 40Hz ~ 200Hz Top Round

6.26 Ohms Subwoofer Speaker 200W 40Hz ~ 200Hz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SBS-250F38CP01-04-ND
Product Name Speakers
Resonance Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speaker - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
 - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 15 watts
Impedance 330 to 670 ohms
Frequency Response 150 to 15000 Hz
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Full Range Speaker - SE35 - Boston Acoustics, Inc.
Specs
Nominal Power 30 watts
Maximum Power 60 watts
Impedance 4 ohms
View Details