Tymphany Corporation Speakers PMT-18N12AL03-04

Description
3.63 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PMT-18N12AL03-04-ND - DigiKey
Thief River Falls, MN, United States
3.63 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round

3.63 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PMT-18N12AL03-04-ND
Product Name Speakers
Resonance Frequency 389 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speaker - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
 - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 50 watts
Impedance 8 ohms
Size 3.15 inch (80 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Car Audio, Full Range Speaker - SR95 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details