Tymphany Corporation PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm PLS-P830970

Description
Peerless Gold Full Range (PLS-P830970) PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (PLS-P830970) PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 2.0
Cupertino, CA, USA
PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
PLS-P830970
PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm PLS-P830970
Peerless Gold Full Range (PLS-P830970) PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm

Peerless Gold Full Range (PLS-P830970)
PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm

Supplier's Site
Speakers - PLS-P830970-ND - DigiKey
Thief River Falls, MN, United States
4.02 Ohms Full Range Speaker 25W 150Hz ~ 20kHz Top Round, Square Frame

4.02 Ohms Full Range Speaker 25W 150Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830970 PLS-P830970-ND
Product Name PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm Speakers
Nominal Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
 - KINETIC 18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details
Speaker - EC6S - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details